Texas Instruments TPS3125J18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3125J18DBVRG4

Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3125J18 Single Channel (1.8V) SVS with /MR in 5/SOT23 - TPS3125J18DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3125J18 Single Channel (1.8V) SVS with /MR in 5/SOT23
TPS3125J18DBVRG4
TPS3125J18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3125J18DBVRG4
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.62V SOT-23 Voltage Supervisor IC
691-TPS3125J18DBVRG4
1.62V SOT-23 Voltage Supervisor IC 691-TPS3125J18DBVRG4
1.62V Reset Supervisor IC, Push-Pull, SOT-23-5 Product overview: TPS3125J18DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125J18DBVRG4 can be used for catalog matching and distributor lookup.

1.62V Reset Supervisor IC, Push-Pull, SOT-23-5 Product overview: TPS3125J18DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125J18DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3125J18DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3125J18DBVRG4 - 055531-TPS3125J18DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3125J18DBVRG4
055531-TPS3125J18DBVRG4
PMIC - PMIC - Supervisors - TPS3125J18DBVRG4 055531-TPS3125J18DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055531-TPS3125J18DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055531-TPS3125J18DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3125J18DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3125J18DBVRG4
Supervisors TPS3125J18DBVRG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3125J18DBVRG4
Supervisory Circuits TPS3125J18DBVRG4
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3125J18DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3125J18DBVRG4
PMIC - Supervisors TPS3125J18DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3125J18DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3125J18DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3125J18DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3125J18DBVRG4 691-TPS3125J18DBVRG4 TPS3125J18DBVRG4-ND 055531-TPS3125J18DBVRG4 TPS3125J18DBVRG4 TPS3125J18DBVRG4 TPS3125J18DBVRG4 TPS3125J18DBVRG4
Product Name TPS3125J18 Single Channel (1.8V) SVS with /MR in 5/SOT23 1.62V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3125J18DBVRG4 Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products