The TPS3613-01 is a supervisory circuit designed to monitor supply voltage and provide backup-battery switchover for CMOS RAM retention. It is housed in a 10-pin VSSOP package measuring 5.3 mm by 3.4 mm, with a temperature range of −40°C to 85°C. The device features adjustable supply voltage supervision, active-high and active-low reset outputs, a fixed 100-ms reset delay, and a maximum supply current of 40 µA with a battery supply current of 100 nA. It supports manual reset input and chip-enable gating with a propagation delay of 3 ns at 5 V.
Adjustable Battery-Backup Supervisor for RAM Retention 10-VSSOP -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisory Circuits Adj Battery-Backup for RAM Retention
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3613-01DGSRG4 | TPS3613-01DGSRG4-ND | TPS3613-01DGSRG4 | TPS3613-01DGSRG4 | TPS3613-01DGSRG4 | TPS3613-01DGSRG4 |
| Product Name | TPS3613-01 Adjustable Battery-Backup Supervisor for RAM Retention | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA |