Texas Instruments TPS3307-33 Triple Processor Supervisory Circuits TPS3307-33DGN

Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-33 Triple Processor Supervisory Circuits - TPS3307-33DGN - Texas Instruments
Dallas, TX, United States
TPS3307-33 Triple Processor Supervisory Circuits
TPS3307-33DGN
TPS3307-33 Triple Processor Supervisory Circuits TPS3307-33DGN
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Supervisors - 296-3315-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3315-5-ND
Supervisors 296-3315-5-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
4.55V 2.93V 6V HTSSOP Voltage Supervisor IC
691-TPS3307-33DGN
4.55V 2.93V 6V HTSSOP Voltage Supervisor IC 691-TPS3307-33DGN
3-Ch Supervisory IC, 4.55V/2.93V, 2-6V, 15uA, HTSSOP Product overview: TPS3307-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2.93V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2.93V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DGN can be used for catalog matching and distributor lookup.

3-Ch Supervisory IC, 4.55V/2.93V, 2-6V, 15uA, HTSSOP Product overview: TPS3307-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2.93V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2.93V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments - 52AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments
52AH7746
Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments 52AH7746
VOLTAGE SUPERVISOR, 40UA, 6V, HVSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:HVSSOP; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 40UA, 6V, HVSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:HVSSOP; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3307-33DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-33DGN
PMIC - Supervisors TPS3307-33DGN
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - TPS3307-33DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-33DGN
Supervisors TPS3307-33DGN
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-33DGN
Supervisory Circuits TPS3307-33DGN
Supervisory Circuits TRIPLE PROCESSOR

Supervisory Circuits TRIPLE PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-33DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-33DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-33DGN
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-33DGN 296-3315-5-ND 691-TPS3307-33DGN 52AH7746 TPS3307-33DGN TPS3307-33DGN TPS3307-33DGN TPS3307-33DGN
Product Name TPS3307-33 Triple Processor Supervisory Circuits Supervisors 4.55V 2.93V 6V HTSSOP Voltage Supervisor IC Voltage Supervisor, 40Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3 3; 3Monitors 3; 3
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" HTSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers