Texas Instruments TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3110K33DBVR

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3110K33DBVR - Texas Instruments
Dallas, TX, United States
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3110K33DBVR
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3110K33DBVR
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3110K33DBVR - 033794-TPS3110K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3110K33DBVR
033794-TPS3110K33DBVR
PMIC - PMIC - Supervisors - TPS3110K33DBVR 033794-TPS3110K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033794-TPS3110K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Family Name: TPS3110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): AS1916S-T; AS1916R-T; TPS3110K33DBVT; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033794-TPS3110K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Family Name: TPS3110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): AS1916S-T; AS1916R-T; TPS3110K33DBVT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-41846-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41846-2-ND
Supervisors 296-41846-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-41846-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41846-1-ND
Supervisors 296-41846-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-41846-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41846-6-ND
Supervisors 296-41846-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2.94V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3110K33DBVR
2.94V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3110K33DBVR
Voltage Supervisor IC, 2.94V Reset, 1.2uA Quiescent, SOT-23-6 Product overview: TPS3110K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.94V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.94V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110K33DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.94V Reset, 1.2uA Quiescent, SOT-23-6 Product overview: TPS3110K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.94V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.94V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3110K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3110K33DBVR
PMIC - Supervisors TPS3110K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3110K33DBVR
Supervisory Circuits TPS3110K33DBVR
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3110K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3110K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3110K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3110K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3110K33DBVR
Supervisors TPS3110K33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3110K33DBVR 033794-TPS3110K33DBVR 296-41846-2-ND 691-TPS3110K33DBVR TPS3110K33DBVR TPS3110K33DBVR TPS3110K33DBVR TPS3110K33DBVR
Product Name TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits PMIC - PMIC - Supervisors - TPS3110K33DBVR Supervisors 2.94V 1.2uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details