Battery-Backup Supervisor for Low Power Processor 10-VSSOP -40 to 85
3.3V Battery Backup Supervisor, 1.65-5.5V, 20uA, MSOP Product overview: TPS3606-33DGSRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5.5V, 20uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 5.5V, 20uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3606-33DGSRG4
Manufacturer: Texas Instruments
Win Source Part Number: 1272363-TPS3606-33DG
Packaging: Reel - TR
Type: Battery Backup Circuit
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3606
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): MIC706SM; MIC706SN; MIC706SM TR;
Introduction Date: April 01, 2005
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Supervisory Circuits Battery-Backup for LP Processor
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3606-33DGSRG4 | 691-TPS3606-33DGSRG4 | 1272363-TPS3606-33DGSRG4 | TPS3606-33DGSRG4-ND | TPS3606-33DGSRG4 | TPS3606-33DGSRG4 | TPS3606-33DGSRG4 | TPS3606-33DGSRG4 |
| Product Name | TPS3606-33 Battery-Backup Supervisor for Low Power Processor | 3.3V 5.5V 20uA MSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3606-33DGSRG4 | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | VSSOP | MSOP | SSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA | 20 µA |