AUTOMOTIVE 65-V OVERVOLTAGE OR U Product overview: TPS3760A012DYYRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3760A012DYYRQ
Win Source Part Number: 1355020-TPS3760A012D
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package: 14-SOT-23-THIN
Base Product Number: TPS3760
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 0.8V
Reset: Active Low
Reset Timeout: 100µs Maximum
AUTOMOTIVE 65-V OVERVOLTAGE OR U
AUTOMOTIVE 65-V OVERVOLTAGE OR U
AUTOMOTIVE 65-V OVERVOLTAGE OR U
Supervisor Open Drain or Open Collector 1 Channel 14-SOT-23-THIN
AUTOMOTIVE 65-V OVERVOLTAGE OR U
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3760A012DYYRQ1 | 1355020-TPS3760A012DYYRQ1 | 296-TPS3760A012DYYRQ1TR-ND | TPS3760A012DYYRQ1 | TPS3760A012DYYRQ1 |
| Product Name | Automotive Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SOT-23; SOT-23-14 Thin, SOT-23 Variant | SOT-23-14 Thin, SOT-23 Variant | ||
| Pins | 14 | ||||
| IQ | 1000 µA |