Texas Instruments TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25D

Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-25 Dual Processor Supervisory Circuits - TPS3305-25D - Texas Instruments
Dallas, TX, United States
TPS3305-25 Dual Processor Supervisory Circuits
TPS3305-25D
TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25D
Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Voltage Supervisor IC
691-TPS3305-25D
Dual 6V SOIC Voltage Supervisor IC 691-TPS3305-25D
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-SOIC Product overview: TPS3305-25D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25D can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-SOIC Product overview: TPS3305-25D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3305-25D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - 296-2618-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2618-5-ND
Supervisors 296-2618-5-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-25D - 900749-TPS3305-25D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-25D
900749-TPS3305-25D
PMIC - PMIC - Supervisors - TPS3305-25D 900749-TPS3305-25D
Manufacturer: Texas Instruments Win Source Part Number: 900749-TPS3305-25D Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS3305 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS3305-25D-NDR, TPS3305-25DG4-ND, TPS3305-25DG4, -296-2618-5, -296-2618-5-ND, -TPS3305-25DG4-NDR, 296-2618-5, -TPS3305-25DG4

Manufacturer: Texas Instruments
Win Source Part Number: 900749-TPS3305-25D
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS3305
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS3305-25D-NDR, TPS3305-25DG4-ND, TPS3305-25DG4, -296-2618-5, -296-2618-5-ND, -TPS3305-25DG4-NDR, 296-2618-5, -TPS3305-25DG4

Buy Now Datasheet
Supervisors - TPS3305-25D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-25D
Supervisors TPS3305-25D
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-25D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-25D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-25D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3305-25D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-25D
PMIC - Supervisors TPS3305-25D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Voltage Supervisor, 40Ua, 6V, Soic-8; Threshold Voltage Texas Instruments - 52AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 40Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
52AH7744
Voltage Supervisor, 40Ua, 6V, Soic-8; Threshold Voltage Texas Instruments 52AH7744
VOLTAGE SUPERVISOR, 40UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 40UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-25D
Supervisory Circuits TPS3305-25D
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-25D 691-TPS3305-25D TPS3305-25D 296-2618-5-ND 900749-TPS3305-25D TPS3305-25D TPS3305-25D TPS3305-25D 52AH7744 TPS3305-25D
Product Name TPS3305-25 Dual Processor Supervisory Circuits Dual 6V SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3305-25D Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Supervisor, 40Ua, 6V, Soic-8; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 2 2 2; 2 2; 2Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details