Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26400PWPR

Description
Win Source Part Number: 1316311-TPS26400PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TPS26400PWPRTR,2 96-TPS26400PWPRDKR,2 96-TPS26400PWPRCT Base Product Number: TPS26400
Request a Quote
Description
Win Source Part Number: 1316311-TPS26400PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TPS26400PWPRTR,2 96-TPS26400PWPRDKR,2 96-TPS26400PWPRCT Base Product Number: TPS26400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1316311-TPS26400PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1316311-TPS26400PWPR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1316311-TPS26400PWPR
Win Source Part Number: 1316311-TPS26400PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TPS26400PWPRTR,2 96-TPS26400PWPRDKR,2 96-TPS26400PWPRCT Base Product Number: TPS26400

Win Source Part Number: 1316311-TPS26400PWPR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 2A
Voltage - Input: 4.2V ~ 42V
Function: Electronic Fuse
Accuracy: ±5%
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TPS26400PWPRTR,296-TPS26400PWPRDKR,296-TPS26400PWPRCT
Base Product Number: TPS26400

Buy Now
Current Regulation/Management - TPS26400PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26400PWPR
Current Regulation/Management TPS26400PWPR
Electronic Fuse Regulator 2A 16-HTSSOP

Electronic Fuse Regulator 2A 16-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316311-TPS26400PWPR TPS26400PWPR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details