Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Triple Voltage Supervisor IC, 2V-6V, 3-Ch, HTSSOP EP Product overview: TPS3307-25DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DGN can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
Voltage Supervisor/Reset IC, Adjustable, 3 Channel, +1.25,2.25,2.93V, CMOS, PDSO8
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
Supervisory Circuits Triple Processor Super Circuits
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-25DGN | 691-TPS3307-25DGN | 296-26936-5-ND | TPS3307-25DGN | TPS3307-25DGN | TPS3307-25DGN | TPS3307-25DGN | TPS3307-25DGN |
| Product Name | TPS3307-25 Triple Processor Supervisory Circuits | 2V 6V HTSSOP Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Number of Supplies | 3 | 3 | 3; 3 | |||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | HTSSOP EP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; SSOP; HVSSOP8 | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |