Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 103481-TPS3707-33DGN
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
2.93V Processor Supervisor IC, 2-Ch, 8-HVSSOP Product overview: TPS3707-33DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33DGNR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits Processor with Power-Fail
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-33DGNR | 296-48193-2-ND | 103481-TPS3707-33DGNR | 691-TPS3707-33DGNR | TPS3707-33DGNR | TPS3707-33DGNR | TPS3707-33DGNR | TPS3707-33DGNR |
| Product Name | TPS3707-33 Processor Supervisory Circuits with Power-Fail | Supervisors | PMIC - PMIC - Supervisors - TPS3707-33DGNR | 2.93V Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 2 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | ||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; 8-MSOP-PowerPad | HTSSOP EP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| IQ | 20 µA | 20 µA |