Texas Instruments TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX18DDCR

Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet
Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor - TPS3702CX18DDCR - Texas Instruments
Dallas, TX, United States
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor
TPS3702CX18DDCR
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX18DDCR
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1086016-TPS3702CX18DDCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1086016-TPS3702CX18DDCR
Integrated Circuits (ICs) - PMIC - Supervisors 1086016-TPS3702CX18DDCR
Win Source Part Number: 1086016-TPS3702CX18D DCR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): NCP308SN330T1G; TPS3813K33DBVR; TPS3813L30DBVR; TPS3808G15DBVR; NCP308SN180T1G; MIC2790L-04VD6-T5; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51917-2,TPS3702C X18DDCR-ND,296-51917 -1,TEXTISTPS3702CX18 DDCR,296-51917-6,215 6-TPS3702CX18DDCR Base Product Number: TPS3702

Win Source Part Number: 1086016-TPS3702CX18DDCR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): NCP308SN330T1G; TPS3813K33DBVR; TPS3813L30DBVR; TPS3808G15DBVR; NCP308SN180T1G; MIC2790L-04VD6-T5;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51917-2,TPS3702CX18DDCR-ND,296-51917-1,TEXTISTPS3702CX18DDCR,296-51917-6,2156-TPS3702CX18DDCR
Base Product Number: TPS3702

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3702CX18DDCR
SOT-23 Voltage Supervisor IC 691-TPS3702CX18DDCR
High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX18DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX18DDCR can be used for catalog matching and distributor lookup.

High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX18DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX18DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-51917-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51917-1-ND
Supervisors 296-51917-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-51917-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51917-6-ND
Supervisors 296-51917-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-51917-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51917-2-ND
Supervisors 296-51917-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
PMIC - Supervisors - TPS3702CX18DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3702CX18DDCR
PMIC - Supervisors TPS3702CX18DDCR
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3702CX18DDCR
Supervisory Circuits TPS3702CX18DDCR
Supervisory Circuits High accuracy window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125

Supervisory Circuits High accuracy window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
Supervisors - TPS3702CX18DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3702CX18DDCR
Supervisors TPS3702CX18DDCR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3702CX18DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3702CX18DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3702CX18DDCR
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3702CX18DDCR 1086016-TPS3702CX18DDCR 691-TPS3702CX18DDCR 296-51917-1-ND TPS3702CX18DDCR TPS3702CX18DDCR TPS3702CX18DDCR TPS3702CX18DDCR
Product Name TPS3702 High Accuracy Fixed Threshold OV/UV Monitor Integrated Circuits (ICs) - PMIC - Supervisors SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
IQ 7 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers