Texas Instruments TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50D

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-50 Processor Supervisory Circuits with Power-Fail - TPS3707-50D - Texas Instruments
Dallas, TX, United States
TPS3707-50 Processor Supervisory Circuits with Power-Fail
TPS3707-50D
TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50D
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
50uA 1.2V 1.3V SOIC Voltage Supervisor IC
691-TPS3707-50D
50uA 1.2V 1.3V SOIC Voltage Supervisor IC 691-TPS3707-50D
Processor Supervisor IC, 50uA, 1.2V-1.3V Reset, 8-SOIC Product overview: TPS3707-50D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uA, 1.2V, 1.3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 50uA, 1.2V, 1.3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50D can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 50uA, 1.2V-1.3V Reset, 8-SOIC Product overview: TPS3707-50D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uA, 1.2V, 1.3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 50uA, 1.2V, 1.3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-2628-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2628-5-ND
Supervisors 296-2628-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3707-50D - 083824-TPS3707-50D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-50D
083824-TPS3707-50D
PMIC - PMIC - Supervisors - TPS3707-50D 083824-TPS3707-50D
Manufacturer: Texas Instruments Win Source Part Number: 083824-TPS3707-50D Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083824-TPS3707-50D
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3707-50D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3707-50D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3707-50D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisor, 20Ua, 6V, Soic-8; Threshold Voltage Texas Instruments - 27AJ0443 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 20Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
27AJ0443
Supervisor, 20Ua, 6V, Soic-8; Threshold Voltage Texas Instruments 27AJ0443
SUPERVISOR, 20UA, 6V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; RoHS Compliant: Yes

SUPERVISOR, 20UA, 6V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3707-50D
Supervisory Circuits TPS3707-50D
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
PMIC - Supervisors - TPS3707-50D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3707-50D
PMIC - Supervisors TPS3707-50D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TPS3707-50D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3707-50D
Supervisors TPS3707-50D
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-50D 691-TPS3707-50D 296-2628-5-ND 083824-TPS3707-50D TPS3707-50D 27AJ0443 TPS3707-50D TPS3707-50D TPS3707-50D
Product Name TPS3707-50 Processor Supervisory Circuits with Power-Fail 50uA 1.2V 1.3V SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3707-50D Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisor, 20Ua, 6V, Soic-8; Threshold Voltage Texas Instruments Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 2 1 1; 1 2; 2Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details