Texas Instruments TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33DGNR

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-33 Dual Processor Supervisory Circuits - TPS3305-33DGNR - Texas Instruments
Dallas, TX, United States
TPS3305-33 Dual Processor Supervisory Circuits
TPS3305-33DGNR
TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33DGNR
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
 - TPS3305-33DGNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 6V 4.55V HTSSOP Voltage Supervisor IC
691-TPS3305-33DGNR
Dual 6V 4.55V HTSSOP Voltage Supervisor IC 691-TPS3305-33DGNR
Dual Voltage Supervisor w/Watchdog, 2.7-6V, 4.55V Thresh, HTSSOP EP Product overview: TPS3305-33DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DGNR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor w/Watchdog, 2.7-6V, 4.55V Thresh, HTSSOP EP Product overview: TPS3305-33DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3301-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3301-1-ND
Supervisors 296-3301-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3301-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3301-2-ND
Supervisors 296-3301-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3301-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3301-6-ND
Supervisors 296-3301-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-33DGNR - 137359-TPS3305-33DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-33DGNR
137359-TPS3305-33DGNR
PMIC - PMIC - Supervisors - TPS3305-33DGNR 137359-TPS3305-33DGNR
Manufacturer: Texas Instruments Win Source Part Number: 137359-TPS3305-33DGN R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137359-TPS3305-33DGNR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-33DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-33DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-33DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
PMIC - Supervisors - TPS3305-33DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-33DGNR
PMIC - Supervisors TPS3305-33DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - TPS3305-33DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-33DGNR
Supervisors TPS3305-33DGNR
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-33DGNR
Supervisory Circuits TPS3305-33DGNR
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-33DGNR TPS3305-33DGNR 691-TPS3305-33DGNR 296-3301-1-ND 137359-TPS3305-33DGNR TPS3305-33DGNR TPS3305-33DGNR TPS3305-33DGNR TPS3305-33DGNR
Product Name TPS3305-33 Dual Processor Supervisory Circuits Dual 6V 4.55V HTSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3305-33DGNR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOP; SSOP; HVSSOP8 HTSSOP EP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; 8-MSOP-PowerPad SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details