Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
60
70
80
90
100
104
105
106
107
108
109
110
111
112
113
114
115
116
120
130
140
150
160
170
200
219
| Product Name | Notes |
|---|---|
| - Controller, TFT LCD Voltage Regulator IC 4 Output 24-SSOP | |
| - Converter, Automotive Voltage Regulator IC 3 Output 32-QFN (5x5) | |
| - Voltage Regulator IC Output | |
| Automotive PMIC 40-QFN (6x6) | |
| Automotive, Power Supplies PMIC HSNT-6 | |
| Automotive, Power Supplies PMIC SOT-23-5 | |
| Battery Battery Balancer IC SOT-23-6 | |
| Battery IC SOT-89-3 | |
| Energy Harvesting PMIC 10-SON (3x3) | |
| Energy Harvesting PMIC 20-QFN (4x4) | |
| Energy Harvesting PMIC 24-QFN (4x4) | |
| Energy Harvesting PMIC SOT-23-5 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HSOPA | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5S | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HSOPA | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-HSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-252-9S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-252-5S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 40mA 8-HTMSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 40mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 40mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5S | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6 | |
| PMIC 24-SSOP | |
| PMIC | |
| Power Supply Controller Power Supply Sequencer 8-TSSOP | |
| Power Supply Controller Power Supply Sequencer SNT-8A | |
| Supervisor Open Drain or Open Collector 1 Channel SNT-4A | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 |
| << Prev | Next >> |