Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26620DRCT

Description
Win Source Part Number: 1253577-TPS26620DRCT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS26620DRCT,296-519 01-6,296-51901-1,296 -51901-2 Base Product Number: TPS26620
Request a Quote Datasheet
Description
Win Source Part Number: 1253577-TPS26620DRCT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS26620DRCT,296-519 01-6,296-51901-1,296 -51901-2 Base Product Number: TPS26620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253577-TPS26620DRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253577-TPS26620DRCT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253577-TPS26620DRCT
Win Source Part Number: 1253577-TPS26620DRCT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS26620DRCT,296-519 01-6,296-51901-1,296 -51901-2 Base Product Number: TPS26620

Win Source Part Number: 1253577-TPS26620DRCT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 880mA
Voltage - Input: 4.5V ~ 57V
Function: Electronic Fuse
Accuracy: ±5%
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS26620DRCT,296-51901-6,296-51901-1,296-51901-2
Base Product Number: TPS26620

Buy Now Datasheet
Current Regulation/Management - TPS26620DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26620DRCT
Current Regulation/Management TPS26620DRCT
Electronic Fuse Regulator 880mA 10-VSON (3x3)

Electronic Fuse Regulator 880mA 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253577-TPS26620DRCT TPS26620DRCT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers