Texas Instruments TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX33DDCR

Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet
Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor - TPS3702CX33DDCR - Texas Instruments
Dallas, TX, United States
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor
TPS3702CX33DDCR
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX33DDCR
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3702CX33DDCR - 1272376-TPS3702CX33DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3702CX33DDCR
1272376-TPS3702CX33DDCR
PMIC - PMIC - Supervisors - TPS3702CX33DDCR 1272376-TPS3702CX33DDCR
Manufacturer: Texas Instruments Win Source Part Number: 1272376-TPS3702CX33D DCR Packaging: Reel - TR Type: Voltage Detector Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Family Name: TPS3702 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS3702AX33QDDCRQ1; TPS3702CX50QDDCRQ1; TPS3702CX33QDDCRQ1; Introduction Date: January 27, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272376-TPS3702CX33DDCR
Packaging: Reel - TR
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Family Name: TPS3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): TPS3702AX33QDDCRQ1; TPS3702CX50QDDCRQ1; TPS3702CX33QDDCRQ1;
Introduction Date: January 27, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
18V SOT-23 Voltage Supervisor IC
691-TPS3702CX33DDCR
18V SOT-23 Voltage Supervisor IC 691-TPS3702CX33DDCR
Window Voltage Detector IC, 1-Ch, 2-18V Sup, 6-Pin SOT-23, Auto Temp Product overview: TPS3702CX33DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX33DDCR can be used for catalog matching and distributor lookup.

Window Voltage Detector IC, 1-Ch, 2-18V Sup, 6-Pin SOT-23, Auto Temp Product overview: TPS3702CX33DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX33DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-48309-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48309-2-ND
Supervisors 296-48309-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-48309-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48309-1-ND
Supervisors 296-48309-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-48309-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48309-6-ND
Supervisors 296-48309-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3702CX33DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3702CX33DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3702CX33DDCR
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
Supervisors - TPS3702CX33DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3702CX33DDCR
Supervisors TPS3702CX33DDCR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now
PMIC - Supervisors - TPS3702CX33DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3702CX33DDCR
PMIC - Supervisors TPS3702CX33DDCR
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3702CX33DDCR 1272376-TPS3702CX33DDCR 691-TPS3702CX33DDCR 296-48309-2-ND TPS3702CX33DDCR TPS3702CX33DDCR TPS3702CX33DDCR
Product Name TPS3702 High Accuracy Fixed Threshold OV/UV Monitor PMIC - PMIC - Supervisors - TPS3702CX33DDCR 18V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6
IQ 7 µA
Unlock Full Specs
to access all available technical data

Similar Products