Adjustable Battery-Backup Supervisor for RAM Retention 10-VSSOP -40 to 85
Adj. Battery Backup Supervisor, 1.65-5.5V, 1.13-1.17V, 20uA, VSSOP Product overview: TPS3613-01DGSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.17V, 20uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 1.17V, 20uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3613-01DGSR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
BATTERY MONITOR, 100MS, MSOP-10; Battery Type:-; IC Interface Type:-; No. of Batteries:-; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Battery IC Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 10VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisory Circuits Adj Battery-Backup for RAM Retention
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3613-01DGSR | 691-TPS3613-01DGSR | 296-28005-1-ND | 32AH6988 | TPS3613-01DGSR | TPS3613-01DGSR | TPS3613-01DGSR | TPS3613-01DGSR |
| Product Name | TPS3613-01 Adjustable Battery-Backup Supervisor for RAM Retention | 5.5V 1.17V 20uA Voltage Supervisor IC | Supervisors | Battery Monitor, 100Ms, Msop-10; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | VSSOP | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP; MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA | 20 µA |