Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
TEXAS INSTRUMENTS
TPS26633RGER -- CURRENT REGULATION/MANAGEMENT
Texas Instruments
Current Regulation/Management
TPS26633RGER
Description
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Quarktwin Technology Ltd.
Done
Description
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26633RGER
Current Regulation/Management
TPS26633RGER
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
TPS26633RGER
Product Name
Current Regulation/Management
Type
24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage Supervisors
2467625
Specs
Type
DO-214AA (SMB)
Pins
2
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Texas Instruments
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time
2U3838K33QDBVRG4Q1
Specs
Number of Supplies
1
Features
Manual Reset
Output Options
Open Drain; Active-low,Open-drain
View Details
6
suppliers
Nexperia B.V.
Voltage Reference
TLVH431NMQDBZRR
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
70000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Rochester Electronics
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL
ADM1817-5ARTZ-REEL
Specs
Output Options
Inverting
Type
SOT-23-3
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details