Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259620DDAR

Description
Win Source Part Number: 972441-TPS259620DDAR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDARTR, 296-TPS259620DDARCT, 296-TPS259620DDARDKR Base Product Number: TPS259620
Request a Quote Datasheet
Description
Win Source Part Number: 972441-TPS259620DDAR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDARTR, 296-TPS259620DDARCT, 296-TPS259620DDARDKR Base Product Number: TPS259620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 972441-TPS259620DDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
972441-TPS259620DDAR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 972441-TPS259620DDAR
Win Source Part Number: 972441-TPS259620DDAR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDARTR, 296-TPS259620DDARCT, 296-TPS259620DDARDKR Base Product Number: TPS259620

Win Source Part Number: 972441-TPS259620DDAR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 2A
Voltage - Input: 2.7V ~ 19V
Function: Electronic Fuse
Accuracy: ±10.4%
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259620DDARTR,296-TPS259620DDARCT,296-TPS259620DDARDKR
Base Product Number: TPS259620

Buy Now Datasheet
Current Regulation/Management - TPS259620DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259620DDAR
Current Regulation/Management TPS259620DDAR
Electronic Fuse Regulator 2A 8-SO PowerPad

Electronic Fuse Regulator 2A 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 972441-TPS259620DDAR TPS259620DDAR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers