3-Channel Supervisor With Over-Current Detect For Switch-Mode Power Supplies 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055540-TPS3513D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 200 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 3 Channel 14-SOIC
3-channel supervisor with overcurrent detect for switch-mode power supplies 14-SOIC -40 to 85 Product overview: TPS3513D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3513D can be used for catalog matching and distributor lookup.
Supervisory Circuits 3Ch Super With Over- Current Detect
Supervisor Open Drain or Open Collector 3 Channel 14-SOIC
IC SUPERVISOR 3 CHANNEL 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3513D | 055540-TPS3513D | 296-13404-5-ND | 691-TPS3513D | TPS3513D | TPS3513D | TPS3513D |
| Product Name | TPS3513 3-Channel Supervisor With Over-Current Detect For Switch-Mode Power Supplies | PMIC - PMIC - Supervisors - TPS3513D | Supervisors | SOIC Voltage Supervisor IC | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3 | 3; 3 | 3 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | |||
| Type | PDIP,SOIC | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 1000 µA | 1000 µA |