Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisory Circuits Dual Processor
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3305-18DG4 | TPS3305-18DG4-ND | TPS3305-18DG4 | TPS3305-18DG4 | TPS3305-18DG4 |
| Product Name | TPS3305-18 Dual Processor Supervisory Circuits | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 2 | ||||
| Features | Watchdog Timer; Manual Reset | ||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | |||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 15 µA |