Battery-Backup Supervisor for Low Power Processor 10-VSSOP -40 to 85
Battery Supervisor IC, 1.65-5.5V, 2.87-2.99V Reset, 20uA, VSSOP Product overview: TPS3606-33DGS from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.99V, 20uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.99V, 20uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3606-33DGS can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisory Circuits Battery-Backup for LP Processor
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3606-33DGS | 691-TPS3606-33DGS | 296-10909-5-ND | TPS3606-33DGS | TPS3606-33DGS | TPS3606-33DGS | TPS3606-33DGS |
| Product Name | TPS3606-33 Battery-Backup Supervisor for Low Power Processor | 5.5V 2.99V 20uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | VSSOP | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA | 20 µA |