Texas Instruments TPS3306-33-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-33QDRQ1

Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-33-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail - TPS3306-33QDRQ1 - Texas Instruments
Dallas, TX, United States
TPS3306-33-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail
TPS3306-33QDRQ1
TPS3306-33-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-33QDRQ1
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 6V 4.55V Voltage Supervisor IC
691-TPS3306-33QDRQ1
Automotive Dual 6V 4.55V Voltage Supervisor IC 691-TPS3306-33QDRQ1
Dual Processor Supervisor IC, 2.7-6V, 4.55V, 15uA, 8-SOIC, Automotive Product overview: TPS3306-33QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 6V, 4.55V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 6V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33QDRQ1 can be used for catalog matching and distributor lookup.

Dual Processor Supervisor IC, 2.7-6V, 4.55V, 15uA, 8-SOIC, Automotive Product overview: TPS3306-33QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 6V, 4.55V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, 6V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-33QDRQ1 - 1111628-TPS3306-33QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-33QDRQ1
1111628-TPS3306-33QDRQ1
PMIC - PMIC - Supervisors - TPS3306-33QDRQ1 1111628-TPS3306-33QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111628-TPS3306-33QD RQ1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 2.93V, 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111628-TPS3306-33QDRQ1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-TPS3306-33QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-TPS3306-33QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-TPS3306-33QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-33QDRQ1
Supervisory Circuits TPS3306-33QDRQ1
Supervisory Circuits Auto Cat Dual Proc Sup Circuits

Supervisory Circuits Auto Cat Dual Proc Sup Circuits

Buy Now Datasheet
Supervisors - TPS3306-33QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-33QDRQ1
Supervisors TPS3306-33QDRQ1
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
PMIC - Supervisors - TPS3306-33QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-33QDRQ1
PMIC - Supervisors TPS3306-33QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-33QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-33QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-33QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-33QDRQ1 691-TPS3306-33QDRQ1 1111628-TPS3306-33QDRQ1 296-TPS3306-33QDRQ1TR-ND TPS3306-33QDRQ1 TPS3306-33QDRQ1 TPS3306-33QDRQ1 TPS3306-33QDRQ1
Product Name TPS3306-33-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail Automotive Dual 6V 4.55V Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3306-33QDRQ1 Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer Power Fail Warning
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products