Texas Instruments TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3126E15DBVT

Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 - TPS3126E15DBVT - Texas Instruments
Dallas, TX, United States
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23
TPS3126E15DBVT
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3126E15DBVT
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3126E15DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.43V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.43V, PDSO5

Supplier's Site Datasheet
Supervisors - 296-10901-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10901-2-ND
Supervisors 296-10901-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10901-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10901-1-ND
Supervisors 296-10901-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3126E15DBVT - 1111610-TPS3126E15DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3126E15DBVT
1111610-TPS3126E15DBVT
PMIC - PMIC - Supervisors - TPS3126E15DBVT 1111610-TPS3126E15DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111610-TPS3126E15DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.43V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111610-TPS3126E15DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.43V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3126E15DBVT
1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3126E15DBVT
Open-Drain Supply Supervisor, 1.38V-1.48V Reset, 3.3V, SOT-23 Product overview: TPS3126E15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.38V, 1.48V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.38V, 1.48V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E15DBVT can be used for catalog matching and distributor lookup.

Open-Drain Supply Supervisor, 1.38V-1.48V Reset, 3.3V, SOT-23 Product overview: TPS3126E15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.38V, 1.48V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.38V, 1.48V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E15DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3126E15DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3126E15DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3126E15DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3126E15DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3126E15DBVT
PMIC - Supervisors TPS3126E15DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3126E15DBVT
Supervisory Circuits TPS3126E15DBVT
Supervisory Circuits 1.5-V Processor

Supervisory Circuits 1.5-V Processor

Buy Now Datasheet
Supervisors - TPS3126E15DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3126E15DBVT
Supervisors TPS3126E15DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3126E15DBVT TPS3126E15DBVT 296-10901-2-ND 1111610-TPS3126E15DBVT 691-TPS3126E15DBVT TPS3126E15DBVT TPS3126E15DBVT TPS3126E15DBVT TPS3126E15DBVT
Product Name TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 Supervisors PMIC - PMIC - Supervisors - TPS3126E15DBVT 1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details