Texas Instruments TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DG4

Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18 Triple Processor Supervisory Circuits - TPS3307-18DG4 - Texas Instruments
Dallas, TX, United States
TPS3307-18 Triple Processor Supervisory Circuits
TPS3307-18DG4
TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DG4
Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - TPS3307-18DG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TPS3307-18DG4-ND
Supervisors TPS3307-18DG4-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
6V 15uA SOIC Voltage Supervisor IC
691-TPS3307-18DG4
6V 15uA SOIC Voltage Supervisor IC 691-TPS3307-18DG4
Triple Voltage Supervisor, 3 Elements, 8-SOIC, 2-6V, 15uA Product overview: TPS3307-18DG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DG4 can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3 Elements, 8-SOIC, 2-6V, 15uA Product overview: TPS3307-18DG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-18DG4 - 1272344-TPS3307-18DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18DG4
1272344-TPS3307-18DG4
PMIC - PMIC - Supervisors - TPS3307-18DG4 1272344-TPS3307-18DG4
Manufacturer: Texas Instruments Win Source Part Number: 1272344-TPS3307-18DG 4 Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Family Name: TPS3307 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3307-18D; TPS3307-18Y; TPS3307-18DGN; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272344-TPS3307-18DG4
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Family Name: TPS3307
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3307-18D; TPS3307-18Y; TPS3307-18DGN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18DG4
Supervisory Circuits TPS3307-18DG4
Supervisory Circuits TRIPLE PROCESSOR

Supervisory Circuits TRIPLE PROCESSOR

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18DG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18DG4
PMIC - Supervisors TPS3307-18DG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TPS3307-18DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18DG4
Supervisors TPS3307-18DG4
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18DG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18DG4 TPS3307-18DG4-ND 691-TPS3307-18DG4 1272344-TPS3307-18DG4 TPS3307-18DG4 TPS3307-18DG4 TPS3307-18DG4 TPS3307-18DG4
Product Name TPS3307-18 Triple Processor Supervisory Circuits Supervisors 6V 15uA SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3307-18DG4 Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3 3; 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products