Texas Instruments TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DGNR

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-25 Dual Processor Supervisory Circuits - TPS3305-25DGNR - Texas Instruments
Dallas, TX, United States
TPS3305-25 Dual Processor Supervisory Circuits
TPS3305-25DGNR
TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DGNR
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA HTSSOP Voltage Supervisor IC
691-TPS3305-25DGNR
Dual 6V 15uA HTSSOP Voltage Supervisor IC 691-TPS3305-25DGNR
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 15uA, HTSSOP EP Product overview: TPS3305-25DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DGNR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 15uA, HTSSOP EP Product overview: TPS3305-25DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3305-25DGNR - 033807-TPS3305-25DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-25DGNR
033807-TPS3305-25DGNR
PMIC - PMIC - Supervisors - TPS3305-25DGNR 033807-TPS3305-25DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033807-TPS3305-25DGN R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-MSOP-PowerPad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033807-TPS3305-25DGNR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3305-25DGNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - 296-3300-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3300-2-ND
Supervisors 296-3300-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3300-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3300-1-ND
Supervisors 296-3300-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - TPS3305-25DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-25DGNR
Supervisors TPS3305-25DGNR
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now
PMIC - Supervisors - TPS3305-25DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-25DGNR
PMIC - Supervisors TPS3305-25DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-25DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-25DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-25DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-25DGNR
Supervisory Circuits TPS3305-25DGNR
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-25DGNR 691-TPS3305-25DGNR 033807-TPS3305-25DGNR TPS3305-25DGNR 296-3300-2-ND TPS3305-25DGNR TPS3305-25DGNR TPS3305-25DGNR TPS3305-25DGNR
Product Name TPS3305-25 Dual Processor Supervisory Circuits Dual 6V 15uA HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3305-25DGNR Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP EP SOP; 8-MSOP-PowerPad SOP; SSOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details