Texas Instruments TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-25D

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-25D - Texas Instruments
Dallas, TX, United States
TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-25D
TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-25D
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-3308-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3308-5-ND
Supervisors 296-3308-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
 - TPS3306-25D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,2.25V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,2.25V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-25D - 1272336-TPS3306-25D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-25D
1272336-TPS3306-25D
PMIC - PMIC - Supervisors - TPS3306-25D 1272336-TPS3306-25D
Manufacturer: Texas Instruments Win Source Part Number: 1272336-TPS3306-25D Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 2.25V, 2.93V Family Name: TPS3306-25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3306-25DGK; TPS3306-25DGKRG4; TPS3306-25DGKG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272336-TPS3306-25D
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Family Name: TPS3306-25
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3306-25DGK; TPS3306-25DGKRG4; TPS3306-25DGKG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA SOIC Voltage Supervisor IC
691-TPS3306-25D
Dual 6V 15uA SOIC Voltage Supervisor IC 691-TPS3306-25D
Dual Voltage Supervisor, 2.7-6V, 15uA, 8-SOIC, Watchdog Product overview: TPS3306-25D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25D can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 15uA, 8-SOIC, Watchdog Product overview: TPS3306-25D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-25D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-25D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-25D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Supervisors - TPS3306-25D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-25D
Supervisors TPS3306-25D
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments - 27AJ0435 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
27AJ0435
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments 27AJ0435
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.25V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms;RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.25V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-25D
Supervisory Circuits TPS3306-25D
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-25D 296-3308-5-ND TPS3306-25D 1272336-TPS3306-25D 691-TPS3306-25D TPS3306-25D TPS3306-25D 27AJ0435 TPS3306-25D
Product Name TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3306-25D Dual 6V 15uA SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 2 2; 2 2 2; 2Monitors
Features Watchdog Timer Power Fail Warning
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain
Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers