Texas Instruments TPS3705-30 Processor Supervisory Circuits with Power-Fail TPS3705-30DGN

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-30 Processor Supervisory Circuits with Power-Fail - TPS3705-30DGN - Texas Instruments
Dallas, TX, United States
TPS3705-30 Processor Supervisory Circuits with Power-Fail
TPS3705-30DGN
TPS3705-30 Processor Supervisory Circuits with Power-Fail TPS3705-30DGN
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3705-30DGN - 140757-TPS3705-30DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-30DGN
140757-TPS3705-30DGN
PMIC - PMIC - Supervisors - TPS3705-30DGN 140757-TPS3705-30DGN
Manufacturer: Texas Instruments Win Source Part Number: 140757-TPS3705-30DGN Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140757-TPS3705-30DGN
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2V 6V HTSSOP Voltage Supervisor IC
691-TPS3705-30DGN
2V 6V HTSSOP Voltage Supervisor IC 691-TPS3705-30DGN
2-Ch Voltage Supervisor, Watchdog Timer, 2V-6V, 8-HTSSOP EP Product overview: TPS3705-30DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-30DGN can be used for catalog matching and distributor lookup.

2-Ch Voltage Supervisor, Watchdog Timer, 2V-6V, 8-HTSSOP EP Product overview: TPS3705-30DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-30DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3705-30DGN - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - 296-3316-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3316-5-ND
Supervisors 296-3316-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - Supervisors - TPS3705-30DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3705-30DGN
PMIC - Supervisors TPS3705-30DGN
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - TPS3705-30DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3705-30DGN
Supervisors TPS3705-30DGN
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3705-30DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3705-30DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3705-30DGN
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3705-30DGN
Supervisory Circuits TPS3705-30DGN
Supervisory Circuits 2.63V Monitor

Supervisory Circuits 2.63V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-30DGN 140757-TPS3705-30DGN 691-TPS3705-30DGN TPS3705-30DGN 296-3316-5-ND TPS3705-30DGN TPS3705-30DGN TPS3705-30DGN TPS3705-30DGN
Product Name TPS3705-30 Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3705-30DGN 2V 6V HTSSOP Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOP; 8-MSOP-PowerPad HTSSOP EP SOP; SSOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details