Texas Instruments TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention TPS3620-33DGKT

Description
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention - TPS3620-33DGKT - Texas Instruments
Dallas, TX, United States
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention
TPS3620-33DGKT
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention TPS3620-33DGKT
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-26939-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26939-6-ND
Supervisors 296-26939-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - 296-26939-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26939-1-ND
Supervisors 296-26939-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - 296-26939-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26939-2-ND
Supervisors 296-26939-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
3V 5.5V 40uA Voltage Supervisor IC
691-TPS3620-33DGKT
3V 5.5V 40uA Voltage Supervisor IC 691-TPS3620-33DGKT
3V Battery Backup Supervisor, 1.65-5.5V, 40uA, VSSOP Product overview: TPS3620-33DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 40uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 40uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33DGKT can be used for catalog matching and distributor lookup.

3V Battery Backup Supervisor, 1.65-5.5V, 40uA, VSSOP Product overview: TPS3620-33DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 40uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 40uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisor, 40Ua, 5.5V, Vssop-8; Threshold Voltage Texas Instruments - 27AJ0439 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 40Ua, 5.5V, Vssop-8; Threshold Voltage Texas Instruments
27AJ0439
Voltage Supervisor, 40Ua, 5.5V, Vssop-8; Threshold Voltage Texas Instruments 27AJ0439
VOLTAGE SUPERVISOR, 40UA, 5.5V, VSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 40UA, 5.5V, VSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3620-33DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3620-33DGKT
PMIC - Supervisors TPS3620-33DGKT
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3620-33DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3620-33DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3620-33DGKT
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3620-33DGKT
Supervisory Circuits TPS3620-33DGKT
Supervisory Circuits 3.3-V Battery-Backup for RAM Retention

Supervisory Circuits 3.3-V Battery-Backup for RAM Retention

Buy Now Datasheet
Supervisors - TPS3620-33DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3620-33DGKT
Supervisors TPS3620-33DGKT
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3620-33DGKT 296-26939-6-ND 691-TPS3620-33DGKT 27AJ0439 TPS3620-33DGKT TPS3620-33DGKT TPS3620-33DGKT TPS3620-33DGKT
Product Name TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention Supervisors 3V 5.5V 40uA Voltage Supervisor IC Voltage Supervisor, 40Ua, 5.5V, Vssop-8; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details