Texas Instruments High-Performance Analog Supervisors TPS3511P

Description
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TPS3511P-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TPS3511P-ND
Supervisors TPS3511P-ND
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Buy Now Datasheet
Singapore, Singapore
DIP Voltage Supervisor IC
691-TPS3511P
DIP Voltage Supervisor IC 691-TPS3511P
3-CHANNEL POWER SUPPLY SUPPORT CKT, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: TPS3511P from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3511P can be used for catalog matching and distributor lookup.

3-CHANNEL POWER SUPPLY SUPPORT CKT, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: TPS3511P from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3511P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3511P - 056233-TPS3511P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3511P
056233-TPS3511P
PMIC - PMIC - Supervisors - TPS3511P 056233-TPS3511P
Manufacturer: Texas Instruments Win Source Part Number: 056233-TPS3511P Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.3V, 5V, 12V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Alternative Parts (Cross-Reference): TPS3511DR; TPS3511PE4; TPS3511DRG4; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056233-TPS3511P
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): TPS3511DR; TPS3511PE4; TPS3511DRG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3511P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3511P
Supervisors TPS3511P
Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Supervisor Open Drain or Open Collector 3 Channel 8-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3511P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3511P
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3511P
IC SUPERVISOR 3 CHANNEL 8DIP

IC SUPERVISOR 3 CHANNEL 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3511P-ND 691-TPS3511P 056233-TPS3511P TPS3511P TPS3511P
Product Name Supervisors DIP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3511P Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain
Type DIP; "8-DIP (0.300"", 7.62mm)" P DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Threshold 3.3 to 12 volts 3.3 volts 3.3 to 12 volts 3.3 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details