Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259621DDAR

Description
Win Source Part Number: 1253583-TPS259621DDA R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259621DDARCT, 296-TPS259621DDARTR, 296-TPS259621DDARDKR Base Product Number: TPS259621
Request a Quote Datasheet
Description
Win Source Part Number: 1253583-TPS259621DDA R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259621DDARCT, 296-TPS259621DDARTR, 296-TPS259621DDARDKR Base Product Number: TPS259621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253583-TPS259621DDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253583-TPS259621DDAR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253583-TPS259621DDAR
Win Source Part Number: 1253583-TPS259621DDA R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259621DDARCT, 296-TPS259621DDARTR, 296-TPS259621DDARDKR Base Product Number: TPS259621

Win Source Part Number: 1253583-TPS259621DDAR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 2A
Voltage - Input: 2.7V ~ 19V
Function: Electronic Fuse
Accuracy: ±10.4%
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259621DDARCT,296-TPS259621DDARTR,296-TPS259621DDARDKR
Base Product Number: TPS259621

Buy Now Datasheet
Current Regulation/Management - TPS259621DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259621DDAR
Current Regulation/Management TPS259621DDAR
Electronic Fuse Regulator 2A 8-SO PowerPad

Electronic Fuse Regulator 2A 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253583-TPS259621DDAR TPS259621DDAR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details