Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033820-TPS3619-33DGK
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3619-33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): STM704TDS6F; STM704RDS6F; STM704TDS6E;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Battery Backup Supervisor IC, 3V Reset, 1.65-5.5V, 15uA, VSSOP Product overview: TPS3619-33DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3619-33DGKR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisory Circuits Battery-Backup for RAM Retention
IC SUPERVISOR 1 CHANNEL 8VSSOP
BACKUP BATTERY SUPERVISOR, 2.93V, VSSOP8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:VSSOP; No. of RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3619-33DGKR | 296-31982-1-ND | 033820-TPS3619-33DGKR | 691-TPS3619-33DGKR | TPS3619-33DGKR | TPS3619-33DGKR | TPS3619-33DGKR | TPS3619-33DGKR | 28AH5804 |
| Product Name | TPS3619-33 Battery-Backup Supervisors for RAM Retention | Supervisors | PMIC - PMIC - Supervisors - TPS3619-33DGKR | 3V 5.5V 15uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Backup Battery Supervisor, 2.93V, Vssop8; Threshold Voltage Texas Instruments |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| IQ | 15 µA | 15 µA |