Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 3-PowerFLEX™ | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 3-PowerFLEX™ | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5 | |
| PMIC | |
| Regulator Output DC-DC Controller IC | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-MSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA TO-92 (TO-226) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 50 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-25 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-89 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA TO-236AB | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-MSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-TSSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA Die | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA TO-92 (TO-226) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA 8-SOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA SOT-323-6L | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.4% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Programmable 2.5V 36 VV ±2.2% 100 mA SOT-89 | |
| Shunt Voltage Reference IC Programmable 2.5V 36 VV 100 mA TO-92 | |
| Supervisor Channel | |
| Supervisor Complementary 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 10-CFP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-Mini DIP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-PDIP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SO | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-VSSOP | |
| Supervisor Open Drain or Open Collector 1 Channel TO-92-3 | |
| Switching Regulator IC Output | |
| Voltage Reference IC V TO-252-3 | |
| Voltage Reference IC V |
| << Prev | Next >> |