Texas Instruments TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-33DGK

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-33DGK - Texas Instruments
Dallas, TX, United States
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-33DGK
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-33DGK
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Buy Now Datasheet
 - TPS3306-33DGK - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +4.55,2.93V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +4.55,2.93V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-33DGK - 1272339-TPS3306-33DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-33DGK
1272339-TPS3306-33DGK
PMIC - PMIC - Supervisors - TPS3306-33DGK 1272339-TPS3306-33DGK
Manufacturer: Texas Instruments Win Source Part Number: 1272339-TPS3306-33DG K Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70ms Minimum Voltage - Threshold: 2.93V, 4.55V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: TPS3306-33 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272339-TPS3306-33DGK
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3306-33
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 296-3311-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3311-5-ND
Supervisors 296-3311-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 6V 4.55V Voltage Supervisor IC
691-TPS3306-33DGK
Dual 6V 4.55V Voltage Supervisor IC 691-TPS3306-33DGK
Dual Voltage Supervisor, 2.7-6V, 4.55V Thresh, Watchdog, 8-VSSOP Product overview: TPS3306-33DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33DGK can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 4.55V Thresh, Watchdog, 8-VSSOP Product overview: TPS3306-33DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33DGK can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisor, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments - 33AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments
33AH5204
Voltage Supervisor, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments 33AH5204
VOLTAGE SUPERVISOR, 15UA, 6V, VSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 6V, VSSOP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3306-33DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-33DGK
Supervisors TPS3306-33DGK
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-33DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-33DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-33DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-33DGK
Supervisory Circuits TPS3306-33DGK
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet
PMIC - Supervisors - TPS3306-33DGK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-33DGK
PMIC - Supervisors TPS3306-33DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-33DGK TPS3306-33DGK 1272339-TPS3306-33DGK 296-3311-5-ND 691-TPS3306-33DGK 33AH5204 TPS3306-33DGK TPS3306-33DGK TPS3306-33DGK TPS3306-33DGK
Product Name TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3306-33DGK Supervisors Dual 6V 4.55V Voltage Supervisor IC Voltage Supervisor, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 2 2; 2 2 2; 2Monitors 2; 2
Features Watchdog Timer Power Fail Warning
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC,VSSOP SOP; SSOP; VSSOP8 SSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers