Single Channel (1.5V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.43V, PDSO5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Reset IC, 1.43V, 30uA, SOT-23-5, Watchdog, Active Low Product overview: TPS3128E15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.43V, 30uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.43V, 30uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E15DBVT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisory Circuits 1.5-V Processor
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3128E15DBVT | TPS3128E15DBVT | 296-10904-2-ND | 691-TPS3128E15DBVT | TPS3128E15DBVT | TPS3128E15DBVT | TPS3128E15DBVT | TPS3128E15DBVT |
| Product Name | TPS3128E15 Single Channel (1.5V) SVS w/ Watchdog and /MR in 5/SOT23 | Supervisors | 1.43V 30uA SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23 | SOT-23-5 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| IQ | 14 µA | 14 µA |