Texas Instruments TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15DR

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-15DR - Texas Instruments
Dallas, TX, United States
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-15DR
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15DR
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3306-15DR - 121572-TPS3306-15DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-15DR
121572-TPS3306-15DR
PMIC - PMIC - Supervisors - TPS3306-15DR 121572-TPS3306-15DR
Manufacturer: Texas Instruments Win Source Part Number: 121572-TPS3306-15DR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.4V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121572-TPS3306-15DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.4V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-48192-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48192-1-ND
Supervisors 296-48192-1-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-48192-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48192-2-ND
Supervisors 296-48192-2-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-48192-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48192-6-ND
Supervisors 296-48192-6-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA SOIC Voltage Supervisor IC
691-TPS3306-15DR
Dual 6V 15uA SOIC Voltage Supervisor IC 691-TPS3306-15DR
Dual Voltage Supervisor, 2.7-6V, 15uA, Watchdog, 8-SOIC Product overview: TPS3306-15DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15DR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 15uA, Watchdog, 8-SOIC Product overview: TPS3306-15DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15DR can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - TPS3306-15DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-15DR
Supervisors TPS3306-15DR
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-15DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-15DR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-15DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3306-15DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-15DR
PMIC - Supervisors TPS3306-15DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-15DR
Supervisory Circuits TPS3306-15DR
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-15DR 121572-TPS3306-15DR 296-48192-1-ND 691-TPS3306-15DR TPS3306-15DR TPS3306-15DR TPS3306-15DR TPS3306-15DR
Product Name TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3306-15DR Supervisors Dual 6V 15uA SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC,VSSOP SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers