Texas Instruments TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E09DBVR

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106E09DBVR - Texas Instruments
Dallas, TX, United States
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106E09DBVR
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E09DBVR
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3106E09DBVR - 112813-TPS3106E09DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106E09DBVR
112813-TPS3106E09DBVR
PMIC - PMIC - Supervisors - TPS3106E09DBVR 112813-TPS3106E09DBVR
Manufacturer: Texas Instruments Win Source Part Number: 112813-TPS3106E09DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 0.86V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112813-TPS3106E09DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 0.86V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-48735-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48735-2-ND
Supervisors 296-48735-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-48735-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48735-1-ND
Supervisors 296-48735-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-48735-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48735-6-ND
Supervisors 296-48735-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3106E09DBVR
Dual 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3106E09DBVR
Dual-Channel Voltage Supervisor, 854mV-866mV, 1.2uA, SOT-23-6 Product overview: TPS3106E09DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E09DBVR can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 854mV-866mV, 1.2uA, SOT-23-6 Product overview: TPS3106E09DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E09DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3106E09DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106E09DBVR
Supervisors TPS3106E09DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - TPS3106E09DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106E09DBVR
PMIC - Supervisors TPS3106E09DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106E09DBVR
Supervisory Circuits TPS3106E09DBVR
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106E09DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106E09DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106E09DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106E09DBVR 112813-TPS3106E09DBVR 296-48735-2-ND 691-TPS3106E09DBVR TPS3106E09DBVR TPS3106E09DBVR TPS3106E09DBVR TPS3106E09DBVR
Product Name TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits PMIC - PMIC - Supervisors - TPS3106E09DBVR Supervisors Dual 1.2uA SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details