Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8
Processor Supervisor, 2V-6V, 30uA, Watchdog, 8-HTSSOP EP Product overview: TPS3705-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 30uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 30uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33DGN can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisory Circuits w/ Power-Fail
VOLTAGE SUPERVISOR, 30UA, 6V, HVSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low; Digital IC Case:HVSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3705-33DGN | 296-34604-5-ND | TPS3705-33DGN | 691-TPS3705-33DGN | TPS3705-33DGN | TPS3705-33DGN | 27AJ0440 | TPS3705-33DGN | TPS3705-33DGN |
| Product Name | TPS3705-33 Processor Supervisory Circuits with Power-Fail | Supervisors | 2V 6V 30uA HTSSOP Voltage Supervisor IC | Supervisors | Supervisory Circuits | Voltage Supervisor, 30Ua, 6V, Hvssop-8; Threshold Voltage Texas Instruments | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 2 | 1 | 1; 1Monitors | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; SSOP; HVSSOP8 | HTSSOP EP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | |||
| IQ | 30 µA | 30 µA |