Texas Instruments TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3126E18DBVT

Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 - TPS3126E18DBVT - Texas Instruments
Dallas, TX, United States
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23
TPS3126E18DBVT
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3126E18DBVT
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-10902-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10902-1-ND
Supervisors 296-10902-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10902-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10902-6-ND
Supervisors 296-10902-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10902-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10902-2-ND
Supervisors 296-10902-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.77V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3126E18DBVT
1.77V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3126E18DBVT
Open-Drain Voltage Supervisor, 1.77V Reset, 3.3V Max, SOT-23 Product overview: TPS3126E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E18DBVT can be used for catalog matching and distributor lookup.

Open-Drain Voltage Supervisor, 1.77V Reset, 3.3V Max, SOT-23 Product overview: TPS3126E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E18DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3126E18DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.62V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.62V, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3126E18DBVT - 033802-TPS3126E18DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3126E18DBVT
033802-TPS3126E18DBVT
PMIC - PMIC - Supervisors - TPS3126E18DBVT 033802-TPS3126E18DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033802-TPS3126E18DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033802-TPS3126E18DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3126E18DBVT
Supervisory Circuits TPS3126E18DBVT
Supervisory Circuits 1.8-V Processor

Supervisory Circuits 1.8-V Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3126E18DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3126E18DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3126E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3126E18DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3126E18DBVT
Supervisors TPS3126E18DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Voltage Supervisor, 18Ua, 3.3V, Sot23-5; Threshold Voltage Texas Instruments - 27AJ0428 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 18Ua, 3.3V, Sot23-5; Threshold Voltage Texas Instruments
27AJ0428
Voltage Supervisor, 18Ua, 3.3V, Sot23-5; Threshold Voltage Texas Instruments 27AJ0428
VOLTAGE SUPERVISOR, 18UA, 3.3V, SOT23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:850mV; Supply Voltage Max:3.3V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 18UA, 3.3V, SOT23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:850mV; Supply Voltage Max:3.3V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3126E18DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3126E18DBVT
PMIC - Supervisors TPS3126E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3126E18DBVT 296-10902-1-ND 691-TPS3126E18DBVT TPS3126E18DBVT 033802-TPS3126E18DBVT TPS3126E18DBVT TPS3126E18DBVT TPS3126E18DBVT 27AJ0428 TPS3126E18DBVT
Product Name TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 Supervisors 1.77V 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3126E18DBVT Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Supervisor, 18Ua, 3.3V, Sot23-5; Threshold Voltage Texas Instruments PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SC-74A, SOT-753 SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products