Enhanced Product Backup-Battery Supervisors For Ram Retention 8-VSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111650-TPS3620-33MD
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3.3V Backup Battery Supervisor IC, 2.88V-3V Threshold, 40uA, VSSOP Product overview: TPS3620-33MDGKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.88V, 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.88V, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33MDGKRE
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisory Circuits Mil Enhance Backup- Battery Sups
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3620-33MDGKREP | 1111650-TPS3620-33MDGKREP | 691-TPS3620-33MDGKREP | 296-TPS3620-33MDGKREPTR-ND | TPS3620-33MDGKREP | TPS3620-33MDGKREP | TPS3620-33MDGKREP | TPS3620-33MDGKREP |
| Product Name | TPS3620-33-EP Enhanced Product Backup-Battery Supervisors For Ram Retention | PMIC - PMIC - Supervisors - TPS3620-33MDGKREP | 3.3V 2.88V 3V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | VSSOP | SOP; SSOP; 8-VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 15 µA | 40 µA |