Texas Instruments TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33DGN

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-33 Dual Processor Supervisory Circuits - TPS3305-33DGN - Texas Instruments
Dallas, TX, United States
TPS3305-33 Dual Processor Supervisory Circuits
TPS3305-33DGN
TPS3305-33 Dual Processor Supervisory Circuits TPS3305-33DGN
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V HTSSOP Voltage Supervisor IC
691-TPS3305-33DGN
Dual 6V HTSSOP Voltage Supervisor IC 691-TPS3305-33DGN
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-HTSSOP EP Product overview: TPS3305-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DGN can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-HTSSOP EP Product overview: TPS3305-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3305-33DGN - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93V, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - 296-26934-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26934-5-ND
Supervisors 296-26934-5-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - TPS3305-33DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-33DGN
Supervisors TPS3305-33DGN
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now
Voltage Supervisor, 40Ua, 6V, Msop-8; Threshold Voltage Texas Instruments - 27AJ0431 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 40Ua, 6V, Msop-8; Threshold Voltage Texas Instruments
27AJ0431
Voltage Supervisor, 40Ua, 6V, Msop-8; Threshold Voltage Texas Instruments 27AJ0431
VOLTAGE SUPERVISOR, 40UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 40UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3305-33DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-33DGN
PMIC - Supervisors TPS3305-33DGN
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-33DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-33DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-33DGN
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-33DGN
Supervisory Circuits TPS3305-33DGN
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-33DGN 691-TPS3305-33DGN TPS3305-33DGN 296-26934-5-ND TPS3305-33DGN 27AJ0431 TPS3305-33DGN TPS3305-33DGN TPS3305-33DGN
Product Name TPS3305-33 Dual Processor Supervisory Circuits Dual 6V HTSSOP Voltage Supervisor IC Supervisors Supervisors Voltage Supervisor, 40Ua, 6V, Msop-8; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2Monitors 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP EP SOP; SSOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers