Texas Instruments TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E16DBVT

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106E16DBVT - Texas Instruments
Dallas, TX, United States
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106E16DBVT
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E16DBVT
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3106E16DBVT - 033790-TPS3106E16DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106E16DBVT
033790-TPS3106E16DBVT
PMIC - PMIC - Supervisors - TPS3106E16DBVT 033790-TPS3106E16DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033790-TPS3106E16DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.521V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3106E16DBVRG4; TPS3106E16DBVTG4; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033790-TPS3106E16DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.521V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3106E16DBVRG4; TPS3106E16DBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS3106E16DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.6V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.6V, CMOS, PDSO6

Supplier's Site Datasheet
Supervisors - 296-32470-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32470-2-ND
Supervisors 296-32470-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-32470-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32470-1-ND
Supervisors 296-32470-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 1.5V 27uA SOT-23 Voltage Supervisor IC
691-TPS3106E16DBVT
Dual 1.5V 27uA SOT-23 Voltage Supervisor IC 691-TPS3106E16DBVT
Dual-Channel Voltage Supervisor, 1.5V Reset, 27uA, SOT-23-6 Product overview: TPS3106E16DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.5V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E16DBVT can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 1.5V Reset, 27uA, SOT-23-6 Product overview: TPS3106E16DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.5V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E16DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3106E16DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106E16DBVT
PMIC - Supervisors TPS3106E16DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3106E16DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106E16DBVT
Supervisors TPS3106E16DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106E16DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106E16DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106E16DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106E16DBVT
Supervisory Circuits TPS3106E16DBVT
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106E16DBVT 033790-TPS3106E16DBVT TPS3106E16DBVT 296-32470-2-ND 691-TPS3106E16DBVT TPS3106E16DBVT TPS3106E16DBVT TPS3106E16DBVT TPS3106E16DBVT
Product Name TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits PMIC - PMIC - Supervisors - TPS3106E16DBVT Supervisors Dual 1.5V 27uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details