Texas Instruments TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors TPS3307-18QDRQ1

Description
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3307-18QDRQ1 is a micropower supply voltage supervisor designed for automotive applications, particularly for monitoring multiple supply voltages in DSP and processor-based systems. It features three independent supervisory circuits capable of monitoring voltages of 3.3 V, 1.8 V, and an adjustable user-defined voltage above 1.25 V. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 40 µA. The TPS3307-18 includes a power-on reset generator with a fixed delay time of 200 ms, eliminating the need for an external capacitor. It asserts a RESET output when the monitored supply voltages fall below their respective thresholds, ensuring proper system initialization. The device also incorporates a manual reset input, allowing for additional control over the RESET state. It is housed in an 8-pin SO package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for harsh automotive environments.

Datasheet Summary
Powered by GS/AI

The TPS3307-18QDRQ1 is a micropower supply voltage supervisor designed for automotive applications, particularly for monitoring multiple supply voltages in DSP and processor-based systems. It features three independent supervisory circuits capable of monitoring voltages of 3.3 V, 1.8 V, and an adjustable user-defined voltage above 1.25 V. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 40 µA. The TPS3307-18 includes a power-on reset generator with a fixed delay time of 200 ms, eliminating the need for an external capacitor. It asserts a RESET output when the monitored supply voltages fall below their respective thresholds, ensuring proper system initialization. The device also incorporates a manual reset input, allowing for additional control over the RESET state. It is housed in an 8-pin SO package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for harsh automotive environments.

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors - TPS3307-18QDRQ1 - Texas Instruments
Dallas, TX, United States
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors
TPS3307-18QDRQ1
TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors TPS3307-18QDRQ1
Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125

Automotive Catalog Triple Processor Supervisors 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-18QDRQ1 - 1111632-TPS3307-18QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18QDRQ1
1111632-TPS3307-18QDRQ1
PMIC - PMIC - Supervisors - TPS3307-18QDRQ1 1111632-TPS3307-18QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111632-TPS3307-18QD RQ1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111632-TPS3307-18QDRQ1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-15641-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15641-2-ND
Supervisors 296-15641-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 1.8V SOIC Voltage Supervisor IC
691-TPS3307-18QDRQ1
3.3V 1.8V SOIC Voltage Supervisor IC 691-TPS3307-18QDRQ1
Triple-Rail Supervisor IC, 3.3V/1.8V, 8-SOIC, -40 to 125C Product overview: TPS3307-18QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.8V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18QDRQ1 can be used for catalog matching and distributor lookup.

Triple-Rail Supervisor IC, 3.3V/1.8V, 8-SOIC, -40 to 125C Product overview: TPS3307-18QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.8V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18QDRQ1
Supervisory Circuits TPS3307-18QDRQ1
Supervisory Circuits Auto Cat Triple Proc Sup

Supervisory Circuits Auto Cat Triple Proc Sup

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18QDRQ1
PMIC - Supervisors TPS3307-18QDRQ1
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TPS3307-18QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18QDRQ1
Supervisors TPS3307-18QDRQ1
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Supervisors - TPS3307-18QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18QDRQ1
Supervisors TPS3307-18QDRQ1
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18QDRQ1
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18QDRQ1 1111632-TPS3307-18QDRQ1 296-15641-2-ND 691-TPS3307-18QDRQ1 TPS3307-18QDRQ1 TPS3307-18QDRQ1 TPS3307-18QDRQ1 TPS3307-18QDRQ1
Product Name TPS3307-18-Q1 Automotive Catalog Triple Processor Supervisors PMIC - PMIC - Supervisors - TPS3307-18QDRQ1 Supervisors 3.3V 1.8V SOIC Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details