Texas Instruments TPS3307-33-EP Enhanced Product Triple Processor Supervisors TPS3307-33MDGNREP

Description
Enhanced Product Triple Processor Supervisors 8-MSOP-PowerPAD -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Triple Processor Supervisors 8-MSOP-PowerPAD -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-33-EP Enhanced Product Triple Processor Supervisors - TPS3307-33MDGNREP - Texas Instruments
Dallas, TX, United States
TPS3307-33-EP Enhanced Product Triple Processor Supervisors
TPS3307-33MDGNREP
TPS3307-33-EP Enhanced Product Triple Processor Supervisors TPS3307-33MDGNREP
Enhanced Product Triple Processor Supervisors 8-MSOP-PowerPAD -55 to 125

Enhanced Product Triple Processor Supervisors 8-MSOP-PowerPAD -55 to 125

Buy Now Datasheet
Singapore, Singapore
2V 6V HTSSOP Voltage Supervisor IC
691-TPS3307-33MDGNREP
2V 6V HTSSOP Voltage Supervisor IC 691-TPS3307-33MDGNREP
Triple Voltage Supervisor, 3-Element, 2V-6V, 125°C, HTSSOP EP Product overview: TPS3307-33MDGNREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33MDGNRE P can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3-Element, 2V-6V, 125°C, HTSSOP EP Product overview: TPS3307-33MDGNREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33MDGNREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-33MDGNREP - 1272355-TPS3307-33MDGNREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-33MDGNREP
1272355-TPS3307-33MDGNREP
PMIC - PMIC - Supervisors - TPS3307-33MDGNREP 1272355-TPS3307-33MDGNREP
Manufacturer: Texas Instruments Win Source Part Number: 1272355-TPS3307-33MD GNREP Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, 4.55V, Adj Family Name: TPS3307-33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272355-TPS3307-33MDGNREP
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Family Name: TPS3307-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-21267-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21267-1-ND
Supervisors 296-21267-1-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-21267-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21267-6-ND
Supervisors 296-21267-6-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-21267-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21267-2-ND
Supervisors 296-21267-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-33MDGNREP
Supervisory Circuits TPS3307-33MDGNREP
Supervisory Circuits Mil Enhance Tr Proc Sup

Supervisory Circuits Mil Enhance Tr Proc Sup

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-33MDGNREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-33MDGNREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-33MDGNREP
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site
PMIC - Supervisors - TPS3307-33MDGNREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-33MDGNREP
PMIC - Supervisors TPS3307-33MDGNREP
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - TPS3307-33MDGNREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-33MDGNREP 691-TPS3307-33MDGNREP 1272355-TPS3307-33MDGNREP 296-21267-1-ND TPS3307-33MDGNREP TPS3307-33MDGNREP TPS3307-33MDGNREP TPS3307-33MDGNREP
Product Name TPS3307-33-EP Enhanced Product Triple Processor Supervisors 2V 6V HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3307-33MDGNREP Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 3 3 3; 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD HTSSOP EP SSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details