Texas Instruments TPS3514 3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies TPS3514N

Description
3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies 14-PDIP -40 to 85
Request a Quote Datasheet
Description
3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3514 3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies - TPS3514N - Texas Instruments
Dallas, TX, United States
TPS3514 3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies
TPS3514N
TPS3514 3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies TPS3514N
3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies 14-PDIP -40 to 85

3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies 14-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3514N - 056234-TPS3514N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3514N
056234-TPS3514N
PMIC - PMIC - Supervisors - TPS3514N 056234-TPS3514N
Manufacturer: Texas Instruments Win Source Part Number: 056234-TPS3514N Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 200 ms Minimum Voltage - Threshold: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056234-TPS3514N
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 200 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 1mA 1.5W Voltage Supervisor IC
691-TPS3514N
15V 1mA 1.5W Voltage Supervisor IC 691-TPS3514N
3-Ch Voltage Supervisor, 15V, 1mA, 1.5W, PDIP Product overview: TPS3514N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1mA, 1.5W. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, 1mA, 1.5W, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3514N can be used for catalog matching and distributor lookup.

3-Ch Voltage Supervisor, 15V, 1mA, 1.5W, PDIP Product overview: TPS3514N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1mA, 1.5W. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, 1mA, 1.5W, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3514N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-34603-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-34603-5-ND
Supervisors 296-34603-5-ND
Supervisor Open Drain or Open Collector 3 Channel 14-PDIP

Supervisor Open Drain or Open Collector 3 Channel 14-PDIP

Buy Now Datasheet
PMIC - Supervisors - TPS3514N - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3514N
PMIC - Supervisors TPS3514N
IC SUPERVISOR 3 CHANNEL 14DIP

IC SUPERVISOR 3 CHANNEL 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3514N
Supervisory Circuits TPS3514N
Supervisory Circuits 3Ch Super With Over- Current Detect

Supervisory Circuits 3Ch Super With Over- Current Detect

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3514N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3514N
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3514N
IC SUPERVISOR 3 CHANNEL 14DIP

IC SUPERVISOR 3 CHANNEL 14DIP

Supplier's Site
Supervisors - TPS3514N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3514N
Supervisors TPS3514N
Supervisor Open Drain or Open Collector 3 Channel 14-PDIP

Supervisor Open Drain or Open Collector 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3514N 056234-TPS3514N 691-TPS3514N 296-34603-5-ND TPS3514N TPS3514N TPS3514N TPS3514N
Product Name TPS3514 3 Ch Supervisor with Over Current Detect for Switchmode Power Supplies PMIC - PMIC - Supervisors - TPS3514N 15V 1mA 1.5W Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 3 3; 3 3 3; 3
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type PDIP,SOIC DIP; PDIP; 14-PDIP N DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
IQ 1000 µA 1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers