Battery-Backup Supervisor for Low Power Processors 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272362-TPS3600D33PW
Packaging: Tube
Type: Battery Backup Circuit
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3600D33
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
Battery Backup Supervisor IC, 1.65-5.5V, 2.87-2.99V, 20uA, TSSOP Product overview: TPS3600D33PW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.99V, 20uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.99V, 20uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3600D33PW can be used for catalog matching and distributor lookup.
Supervisory Circuits Battery-Backup for LP Processor
IC SUPERVISOR 1 CHANNEL 14TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3600D33PW | 1272362-TPS3600D33PW | 296-12237-5-ND | 691-TPS3600D33PW | TPS3600D33PW | TPS3600D33PW | TPS3600D33PW | TPS3600D33PW |
| Product Name | TPS3600D33 Battery-Backup Supervisor for Low Power Processors | PMIC - PMIC - Supervisors - TPS3600D33PW | Supervisors | 5.5V 2.99V 20uA TSSOP Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TSSOP | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 20 µA | 20 µA |