Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272388-TPS3707-50DG
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: TPS3707-50
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
2-Ch Processor Supervisor IC, 2V-6V, 4.55V Thresh, 8-HTSSOP EP Product overview: TPS3707-50DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50DGN can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits w/ Power-Fail
IC SUPERVISOR 1 CHANNEL 8MSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-50DGN | TPS3707-50DGN | 296-34606-5-ND | 1272388-TPS3707-50DGN | 691-TPS3707-50DGN | TPS3707-50DGN | TPS3707-50DGN | TPS3707-50DGN | TPS3707-50DGN |
| Product Name | TPS3707-50 Processor Supervisory Circuits with Power-Fail | Supervisors | PMIC - PMIC - Supervisors - TPS3707-50DGN | 2V 6V 4.55V HTSSOP Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 2 | 1; 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | Power Fail Warning | ||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | SOP; SSOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | HTSSOP EP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 20 µA | 20 µA |