3-Channel Supervisor for Switch-Mode Power Supplies 8-SOIC -40 to 85
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC
3-Ch Supervisor IC, 4-15V, 8-SOIC, -40-85C Product overview: TPS3510DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3510DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026896-TPS3510DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 200 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC
IC SUPERVISOR 3 CHANNEL 8SOIC
Supervisory Circuits 3.5V Pwr Supply Mntr
IC SUPERVISOR 3 CHANNEL 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3510DR | 296-3317-6-ND | 691-TPS3510DR | 026896-TPS3510DR | TPS3510DR | TPS3510DR | TPS3510DR | TPS3510DR |
| Product Name | TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies | Supervisors | 15V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3510DR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | 3; 3 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 1000 µA | 1000 µA |