Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259521DSGR

Description
Win Source Part Number: 1117885-TPS259521DSG R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS259521DSGR-ND,296 -51891-1,296-51891-2 ,296-51891-6 Base Product Number: TPS259521
Request a Quote Datasheet
Description
Win Source Part Number: 1117885-TPS259521DSG R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS259521DSGR-ND,296 -51891-1,296-51891-2 ,296-51891-6 Base Product Number: TPS259521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1117885-TPS259521DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1117885-TPS259521DSGR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1117885-TPS259521DSGR
Win Source Part Number: 1117885-TPS259521DSG R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS259521DSGR-ND,296 -51891-1,296-51891-2 ,296-51891-6 Base Product Number: TPS259521

Win Source Part Number: 1117885-TPS259521DSGR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Voltage - Input: 2.7V ~ 18V
Function: Electronic Fuse
Accuracy: ±7.5%
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS259521DSGR-ND,296-51891-1,296-51891-2,296-51891-6
Base Product Number: TPS259521

Buy Now Datasheet
Current Regulation/Management - TPS259521DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259521DSGR
Current Regulation/Management TPS259521DSGR
Electronic Fuse Regulator 4A 8-WSON (2x2)

Electronic Fuse Regulator 4A 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1117885-TPS259521DSGR TPS259521DSGR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details