Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259620DDAT

Description
Win Source Part Number: 1253582-TPS259620DDA T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDATTR, 296-TPS259620DDATCT, 296-TPS259620DDATDKR Base Product Number: TPS259620
Request a Quote Datasheet
Description
Win Source Part Number: 1253582-TPS259620DDA T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDATTR, 296-TPS259620DDATCT, 296-TPS259620DDATDKR Base Product Number: TPS259620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253582-TPS259620DDAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253582-TPS259620DDAT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253582-TPS259620DDAT
Win Source Part Number: 1253582-TPS259620DDA T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259620DDATTR, 296-TPS259620DDATCT, 296-TPS259620DDATDKR Base Product Number: TPS259620

Win Source Part Number: 1253582-TPS259620DDAT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 2A
Voltage - Input: 2.7V ~ 19V
Function: Electronic Fuse
Accuracy: ±10.4%
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259620DDATTR,296-TPS259620DDATCT,296-TPS259620DDATDKR
Base Product Number: TPS259620

Buy Now Datasheet
Current Regulation/Management - TPS259620DDAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259620DDAT
Current Regulation/Management TPS259620DDAT
Electronic Fuse Regulator 2A 8-SO PowerPad

Electronic Fuse Regulator 2A 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253582-TPS259620DDAT TPS259620DDAT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details